Anatech Electronics, Inc. 742 MHz Ceramic Band Pass Filter AM742B1238

Description
742 MHz Ceramic Band Pass Filter
Request a Quote
Description
742 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
742 MHz Ceramic Band Pass Filter - AM742B1238 - Anatech Electronics, Inc.
Garfield, NJ, United States
742 MHz Ceramic Band Pass Filter
AM742B1238
742 MHz Ceramic Band Pass Filter AM742B1238
742 MHz Ceramic Band Pass Filter

742 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM742B1238
Product Name 742 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 742 MHz
Bandwidth 14000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details