Anatech Electronics, Inc. 737 / 707 MHz Ceramic Duplexer AM737-707D1129

Description
737 / 707 MHz Ceramic Duplexer
Request a Quote
Description
737 / 707 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
737 / 707 MHz Ceramic Duplexer - AM737-707D1129 - Anatech Electronics, Inc.
Garfield, NJ, United States
737 / 707 MHz Ceramic Duplexer
AM737-707D1129
737 / 707 MHz Ceramic Duplexer AM737-707D1129
737 / 707 MHz Ceramic Duplexer

737 / 707 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM737-707D1129
Product Name 737 / 707 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

762-771 / 792-801 MHz Cavity Diplexer - AE766-796DP5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
4460-4700 MHz Cavity Diplexer - AD4460-4700D257 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1850-1860 / 1930-1940 MHz LTE Frequency Band 2 Cavity Duplexer - AD1855-1935D239 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 20 dB
View Details
452.625 MHz / 457.625 MHz Cavity Duplexer - AE452-457DB5495 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details