Anatech Electronics, Inc. 713 MHz, 743 MHz Ceramic Duplexer AM713-743D1017

Description
713 MHz, 743 MHz Ceramic Duplexer
Request a Quote
Description
713 MHz, 743 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
713 MHz, 743 MHz Ceramic Duplexer - AM713-743D1017 - Anatech Electronics, Inc.
Garfield, NJ, United States
713 MHz, 743 MHz Ceramic Duplexer
AM713-743D1017
713 MHz, 743 MHz Ceramic Duplexer AM713-743D1017
713 MHz, 743 MHz Ceramic Duplexer

713 MHz, 743 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM713-743D1017
Product Name 713 MHz, 743 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3425/3525 MHz Cavity Duplexer - AD3425-3525D276 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
S-Band Diplexer for MSS Application - AE2250-2075DP5447 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer - AD2140-4280-6420TR313 - Anatech Electronics, Inc.
Specs
Device Type Triplexer; Multiplexer
Insertion Loss 0.3000 dB
View Details
1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details