Anatech Electronics, Inc. 70 MHz IF Saw Filter 11 MHz Bandwidth AM70S652

Description
70 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 11 MHz Bandwidth - AM70S652 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 11 MHz Bandwidth
AM70S652
70 MHz IF Saw Filter 11 MHz Bandwidth AM70S652
70 MHz IF Saw Filter 11 MHz Bandwidth

70 MHz IF Saw Filter 11 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S652
Product Name 70 MHz IF Saw Filter 11 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 11900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details