Anatech Electronics, Inc. 70 MHz IF Saw Filter 20 MHz Bandwidth AM70S637

Description
70 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 20 MHz Bandwidth - AM70S637 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 20 MHz Bandwidth
AM70S637
70 MHz IF Saw Filter 20 MHz Bandwidth AM70S637
70 MHz IF Saw Filter 20 MHz Bandwidth

70 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S637
Product Name 70 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 20100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details