Anatech Electronics, Inc. 70 MHz IF Saw Filter 26 MHz Bandwidth AM70S636

Description
70 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 26 MHz Bandwidth - AM70S636 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 26 MHz Bandwidth
AM70S636
70 MHz IF Saw Filter 26 MHz Bandwidth AM70S636
70 MHz IF Saw Filter 26 MHz Bandwidth

70 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S636
Product Name 70 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 25650 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details