Anatech Electronics, Inc. 70 MHz IF Saw Filter 5.40 MHz Bandwidth AM70S552

Description
70 MHz IF Saw Filter 5.40 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 5.40 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 5.40 MHz Bandwidth - AM70S552 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 5.40 MHz Bandwidth
AM70S552
70 MHz IF Saw Filter 5.40 MHz Bandwidth AM70S552
70 MHz IF Saw Filter 5.40 MHz Bandwidth

70 MHz IF Saw Filter 5.40 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S552
Product Name 70 MHz IF Saw Filter 5.40 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 7280 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details