Anatech Electronics, Inc. 70 MHz CDMA Bas Station Saw Filter AM70S548

Description
70 MHz CDMA Bas Station Saw Filter
Request a Quote
Description
70 MHz CDMA Bas Station Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz CDMA Bas Station Saw Filter - AM70S548 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz CDMA Bas Station Saw Filter
AM70S548
70 MHz CDMA Bas Station Saw Filter AM70S548
70 MHz CDMA Bas Station Saw Filter

70 MHz CDMA Bas Station Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S548
Product Name 70 MHz CDMA Bas Station Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details