Anatech Electronics, Inc.
70MHz SAW BPF
AM70S319
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S319 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
19700 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5785 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1600 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3525 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5830 MHz
Bandwidth
20000 kHz
View Details