Anatech Electronics, Inc.
70MHz SAW BPF
AM70S236
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S236 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
7000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2452 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1600 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details