Anatech Electronics, Inc. 70 MHz Band Pass Crystal Filter AM70CR259

Description
70 MHz Band Pass Crystal Filter
Request a Quote
Description
70 MHz Band Pass Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Band Pass Crystal Filter - AM70CR259 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Band Pass Crystal Filter
AM70CR259
70 MHz Band Pass Crystal Filter AM70CR259
70 MHz Band Pass Crystal Filter

70 MHz Band Pass Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70CR259
Product Name 70 MHz Band Pass Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 70 MHz
Bandwidth 21 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details