Anatech Electronics, Inc. RF Multiplexers AM707-742-781TR331

Description
RF Triplexer 698MHz ~ 716MHz / 776MHz ~ 787MHz 16-SMD Module
Description
RF Triplexer 698MHz ~ 716MHz / 776MHz ~ 787MHz 16-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AM707-742-781TR331 is a ceramic triplexer designed for RF applications, operating at center frequencies of 707 MHz, 742.5 MHz, and 781.5 MHz. It features a bandwidth of 698-716 MHz, 728-757 MHz, and 776-787 MHz, with maximum insertion losses of 3.5 dB for 707 MHz and 781.5 MHz, and 5.5 dB for 742.5 MHz. The device maintains a ripple of 1.3 dB, 2.0 dB, and 1.0 dB across its respective bandwidths. Return loss specifications are 17 dB minimum for 707 MHz and 781.5 MHz, and 15 dB minimum for 742.5 MHz. The triplexer provides significant attenuation, with a minimum of 50 dB at specified frequencies, and can handle input power levels of up to 3W. It operates effectively within a temperature range of -40°C to +85°C. The device is designed with a 50 Ω impedance, making it suitable for various RF applications.

Datasheet Summary
Powered by GS/AI

The AM707-742-781TR331 is a ceramic triplexer designed for RF applications, operating at center frequencies of 707 MHz, 742.5 MHz, and 781.5 MHz. It features a bandwidth of 698-716 MHz, 728-757 MHz, and 776-787 MHz, with maximum insertion losses of 3.5 dB for 707 MHz and 781.5 MHz, and 5.5 dB for 742.5 MHz. The device maintains a ripple of 1.3 dB, 2.0 dB, and 1.0 dB across its respective bandwidths. Return loss specifications are 17 dB minimum for 707 MHz and 781.5 MHz, and 15 dB minimum for 742.5 MHz. The triplexer provides significant attenuation, with a minimum of 50 dB at specified frequencies, and can handle input power levels of up to 3W. It operates effectively within a temperature range of -40°C to +85°C. The device is designed with a 50 Ω impedance, making it suitable for various RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM707-742-781TR331 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM707-742-781TR331
RF Multiplexers AM707-742-781TR331
RF Triplexer 698MHz ~ 716MHz / 776MHz ~ 787MHz 16-SMD Module

RF Triplexer 698MHz ~ 716MHz / 776MHz ~ 787MHz 16-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AM707-742-781TR331
Product Name RF Multiplexers
Package Type 16-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT139DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74ABTH162460DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details