Anatech Electronics, Inc. 707 / 742 / 781 MHz Ceramic Triplexer AM707-742-781TR331

Description
707 / 742 / 781 MHz Ceramic Triplexer
Request a Quote
Description
707 / 742 / 781 MHz Ceramic Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 / 742 / 781 MHz Ceramic Triplexer - AM707-742-781TR331 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 / 742 / 781 MHz Ceramic Triplexer
AM707-742-781TR331
707 / 742 / 781 MHz Ceramic Triplexer AM707-742-781TR331
707 / 742 / 781 MHz Ceramic Triplexer

707 / 742 / 781 MHz Ceramic Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM707-742-781TR331
Product Name 707 / 742 / 781 MHz Ceramic Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer - AE2072-2287DB5534 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1460-2450 MHz LC Duplexer - AE1460-2450DB5177 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details