Anatech Electronics, Inc.
AM Crystal Filter
AM675CR147
Description
AM Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
AM Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM675CR147 |
|
Product Name
|
AM Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
0.6750 MHz
|
|
Bandwidth
|
4 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2390 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2420 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
16000 MHz
Bandwidth
3.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1775 MHz
Bandwidth
175000 kHz
View Details