Anatech Electronics, Inc. 6650 MHz Ceramic Band Pass Filter AM6650B1454

Description
6650 MHz Ceramic Band Pass Filter
Request a Quote
Description
6650 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6650 MHz Ceramic Band Pass Filter - AM6650B1454 - Anatech Electronics, Inc.
Garfield, NJ, United States
6650 MHz Ceramic Band Pass Filter
AM6650B1454
6650 MHz Ceramic Band Pass Filter AM6650B1454
6650 MHz Ceramic Band Pass Filter

6650 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6650B1454
Product Name 6650 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6650 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details