Anatech Electronics, Inc. 65.0 MHz IF SAW Filter AM65S774

Description
65.0 MHz IF SAW Filter
Request a Quote
Description
65.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65.0 MHz IF SAW Filter - AM65S774 - Anatech Electronics, Inc.
Garfield, NJ, United States
65.0 MHz IF SAW Filter
AM65S774
65.0 MHz IF SAW Filter AM65S774
65.0 MHz IF SAW Filter

65.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM65S774
Product Name 65.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 65 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details