Anatech Electronics, Inc. 6550 MHz Ceramic Band Pass Filter AM6550B1582

Description
6550 MHz Ceramic Band Pass Filter
Request a Quote
Description
6550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6550 MHz Ceramic Band Pass Filter - AM6550B1582 - Anatech Electronics, Inc.
Garfield, NJ, United States
6550 MHz Ceramic Band Pass Filter
AM6550B1582
6550 MHz Ceramic Band Pass Filter AM6550B1582
6550 MHz Ceramic Band Pass Filter

6550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6550B1582
Product Name 6550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6550 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details