Anatech Electronics, Inc. 62.5MHz IF SAW Filter AM62S788

Description
62.5MHz IF SAW Filter
Request a Quote
Description
62.5MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62.5MHz IF SAW Filter - AM62S788 - Anatech Electronics, Inc.
Garfield, NJ, United States
62.5MHz IF SAW Filter
AM62S788
62.5MHz IF SAW Filter AM62S788
62.5MHz IF SAW Filter

62.5MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S788
Product Name 62.5MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 62.5 MHz
Bandwidth 16200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details