Anatech Electronics, Inc. 61 MHz IF Saw Filter 10 MHz Bandwidth AM61S750

Description
61 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
61 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
61 MHz IF Saw Filter 10 MHz Bandwidth - AM61S750 - Anatech Electronics, Inc.
Garfield, NJ, United States
61 MHz IF Saw Filter 10 MHz Bandwidth
AM61S750
61 MHz IF Saw Filter 10 MHz Bandwidth AM61S750
61 MHz IF Saw Filter 10 MHz Bandwidth

61 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM61S750
Product Name 61 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 61 MHz
Bandwidth 9990 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details