Anatech Electronics, Inc. 6175 MHz Ceramic Band Pass Filter AM6175B1496

Description
6175 MHz Ceramic Band Pass Filter
Request a Quote
Description
6175 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6175 MHz Ceramic Band Pass Filter - AM6175B1496 - Anatech Electronics, Inc.
Garfield, NJ, United States
6175 MHz Ceramic Band Pass Filter
AM6175B1496
6175 MHz Ceramic Band Pass Filter AM6175B1496
6175 MHz Ceramic Band Pass Filter

6175 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6175B1496
Product Name 6175 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6175 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details