Anatech Electronics, Inc.
60.0MHz IF SAW Filter
AM60S801
Description
60.0MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
60.0MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM60S801 |
|
Product Name
|
60.0MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
60 MHz
|
|
Bandwidth
|
12000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11168 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3450 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Fc
2032 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details