Anatech Electronics, Inc.
60 MHz Saw Filter
AM60S407
Description
60 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
60 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM60S407 |
|
Product Name
|
60 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
60 MHz
|
|
Bandwidth
|
9450 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5875 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2272 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Fc
2305 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details