Anatech Electronics, Inc. 5787 MHz Ceramic Bandpass Filter AM5787B1750

Description
5787 MHz Ceramic Bandpass Filter
Request a Quote
Description
5787 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5787 MHz Ceramic Bandpass Filter - AM5787B1750 - Anatech Electronics, Inc.
Garfield, NJ, United States
5787 MHz Ceramic Bandpass Filter
AM5787B1750
5787 MHz Ceramic Bandpass Filter AM5787B1750
5787 MHz Ceramic Bandpass Filter

5787 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5787B1750
Product Name 5787 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5787 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details