Anatech Electronics, Inc. 5725 MHz Ceramic Band Pass Filter AM5725B1162

Description
5725 MHz Ceramic Band Pass Filter
Request a Quote
Description
5725 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5725 MHz Ceramic Band Pass Filter - AM5725B1162 - Anatech Electronics, Inc.
Garfield, NJ, United States
5725 MHz Ceramic Band Pass Filter
AM5725B1162
5725 MHz Ceramic Band Pass Filter AM5725B1162
5725 MHz Ceramic Band Pass Filter

5725 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5725B1162
Product Name 5725 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5725 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details