Anatech Electronics, Inc. 5600 MHz Ceramic Band Pass Filter AM5600B1615

Description
5600 MHz Ceramic Band Pass Filter
Request a Quote
Description
5600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5600 MHz Ceramic Band Pass Filter - AM5600B1615 - Anatech Electronics, Inc.
Garfield, NJ, United States
5600 MHz Ceramic Band Pass Filter
AM5600B1615
5600 MHz Ceramic Band Pass Filter AM5600B1615
5600 MHz Ceramic Band Pass Filter

5600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5600B1615
Product Name 5600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 220000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details