Anatech Electronics, Inc. 5.6 GHz MonoBlock Ceramic BPF AM5600B1108

Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote
Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6 GHz MonoBlock Ceramic BPF - AM5600B1108 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.6 GHz MonoBlock Ceramic BPF
AM5600B1108
5.6 GHz MonoBlock Ceramic BPF AM5600B1108
5.6 GHz MonoBlock Ceramic BPF

5.6 GHz MonoBlock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5600B1108
Product Name 5.6 GHz MonoBlock Ceramic BPF
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 255000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details