Anatech Electronics, Inc. 5.6 GHz MonoBlock Ceramic BPF AM5600B1099

Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote
Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6 GHz MonoBlock Ceramic BPF - AM5600B1099 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.6 GHz MonoBlock Ceramic BPF
AM5600B1099
5.6 GHz MonoBlock Ceramic BPF AM5600B1099
5.6 GHz MonoBlock Ceramic BPF

5.6 GHz MonoBlock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5600B1099
Product Name 5.6 GHz MonoBlock Ceramic BPF
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 375000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details