Anatech Electronics, Inc. 5.4 GHz MonoBlock Ceramic BPF AM5400B1098

Description
5.4 GHz MonoBlock Ceramic BPF
Request a Quote
Description
5.4 GHz MonoBlock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.4 GHz MonoBlock Ceramic BPF - AM5400B1098 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.4 GHz MonoBlock Ceramic BPF
AM5400B1098
5.4 GHz MonoBlock Ceramic BPF AM5400B1098
5.4 GHz MonoBlock Ceramic BPF

5.4 GHz MonoBlock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5400B1098
Product Name 5.4 GHz MonoBlock Ceramic BPF
Filter Design Ceramic Filter
Fc 5400 MHz
Bandwidth 950000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details