Anatech Electronics, Inc. 5000 MHz Ceramic Band Pass Filter on an Evaluation Board AM5000B1260-E

Description
5000 MHz Ceramic Band Pass Filter on an Evaluation Board
Request a Quote
Description
5000 MHz Ceramic Band Pass Filter on an Evaluation Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Ceramic Band Pass Filter on an Evaluation Board - AM5000B1260-E - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Ceramic Band Pass Filter on an Evaluation Board
AM5000B1260-E
5000 MHz Ceramic Band Pass Filter on an Evaluation Board AM5000B1260-E
5000 MHz Ceramic Band Pass Filter on an Evaluation Board

5000 MHz Ceramic Band Pass Filter on an Evaluation Board

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5000B1260-E
Product Name 5000 MHz Ceramic Band Pass Filter on an Evaluation Board
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details