Anatech Electronics, Inc. 481 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM481S145

Description
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote
Description
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter - AM481S145 - Anatech Electronics, Inc.
Garfield, NJ, United States
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter
AM481S145
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM481S145
481 MHz CDMA 450 F-Band, RF-Tx Saw Filter

481 MHz CDMA 450 F-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM481S145
Product Name 481 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 481 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details