Anatech Electronics, Inc. 4700 MHz Ceramic Band Pass Filter AM4700B1426

Description
4700 MHz Ceramic Band Pass Filter
Request a Quote
Description
4700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4700 MHz Ceramic Band Pass Filter - AM4700B1426 - Anatech Electronics, Inc.
Garfield, NJ, United States
4700 MHz Ceramic Band Pass Filter
AM4700B1426
4700 MHz Ceramic Band Pass Filter AM4700B1426
4700 MHz Ceramic Band Pass Filter

4700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4700B1426
Product Name 4700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4700 MHz
Bandwidth 600000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details