Anatech Electronics, Inc. 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S499

Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote
Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter - AM467S499 - Anatech Electronics, Inc.
Garfield, NJ, United States
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
AM467S499
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S499
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM467S499
Product Name 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 468 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details