Anatech Electronics, Inc. 4675 MHz Ceramic Band Pass Filter AM4675B1674

Description
4675 MHz Ceramic Band Pass Filter
Request a Quote
Description
4675 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4675 MHz Ceramic Band Pass Filter - AM4675B1674 - Anatech Electronics, Inc.
Garfield, NJ, United States
4675 MHz Ceramic Band Pass Filter
AM4675B1674
4675 MHz Ceramic Band Pass Filter AM4675B1674
4675 MHz Ceramic Band Pass Filter

4675 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4675B1674
Product Name 4675 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4675 MHz
Bandwidth 554000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details