Anatech Electronics, Inc. 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S498

Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM465S498 - Anatech Electronics, Inc.
Garfield, NJ, United States
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM465S498
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S498
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM465S498
Product Name 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 465 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details