Anatech Electronics, Inc. 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S495

Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM465S495 - Anatech Electronics, Inc.
Garfield, NJ, United States
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM465S495
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S495
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM465S495
Product Name 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 465 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details