Anatech Electronics, Inc. 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S493

Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM465S493 - Anatech Electronics, Inc.
Garfield, NJ, United States
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM465S493
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S493
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM465S493
Product Name 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 465 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details