Anatech Electronics, Inc. 4650 MHz Ceramic Band Pass Filter AM4650B1212

Description
4650 MHz Ceramic Band Pass Filter for S Band Applications
Request a Quote
Description
4650 MHz Ceramic Band Pass Filter for S Band Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4650 MHz Ceramic Band Pass Filter - AM4650B1212 - Anatech Electronics, Inc.
Garfield, NJ, United States
4650 MHz Ceramic Band Pass Filter
AM4650B1212
4650 MHz Ceramic Band Pass Filter AM4650B1212
4650 MHz Ceramic Band Pass Filter for S Band Applications

4650 MHz Ceramic Band Pass Filter for S Band Applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4650B1212
Product Name 4650 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4650 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details