Anatech Electronics, Inc. 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S490

Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote
Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter - AM463S490 - Anatech Electronics, Inc.
Garfield, NJ, United States
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
AM463S490
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S490
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM463S490
Product Name 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 464 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details