Anatech Electronics, Inc. 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S489

Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM462S489 - Anatech Electronics, Inc.
Garfield, NJ, United States
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM462S489
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S489
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM462S489
Product Name 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 462 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details