Anatech Electronics, Inc. 460 MHz RF Saw Band Pass Filter AM460S1104

Description
460 MHz RF Saw Band Pass Filter
Request a Quote
Description
460 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz RF Saw Band Pass Filter - AM460S1104 - Anatech Electronics, Inc.
Garfield, NJ, United States
460 MHz RF Saw Band Pass Filter
AM460S1104
460 MHz RF Saw Band Pass Filter AM460S1104
460 MHz RF Saw Band Pass Filter

460 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM460S1104
Product Name 460 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 460 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details