Anatech Electronics, Inc. 45 MHz IF Saw Filter 10 MHz Bandwidth AM45S746

Description
45 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
45 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 MHz IF Saw Filter 10 MHz Bandwidth - AM45S746 - Anatech Electronics, Inc.
Garfield, NJ, United States
45 MHz IF Saw Filter 10 MHz Bandwidth
AM45S746
45 MHz IF Saw Filter 10 MHz Bandwidth AM45S746
45 MHz IF Saw Filter 10 MHz Bandwidth

45 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM45S746
Product Name 45 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 45 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details