Anatech Electronics, Inc. 455 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM455S481

Description
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM455S481 - Anatech Electronics, Inc.
Garfield, NJ, United States
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM455S481
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM455S481
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter

455 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM455S481
Product Name 455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 455 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details