Anatech Electronics, Inc. 455 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM455S470

Description
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM455S470 - Anatech Electronics, Inc.
Garfield, NJ, United States
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM455S470
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM455S470
455 MHz CDMA 450 A-Band, RF-Tx Saw Filter

455 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM455S470
Product Name 455 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 455 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details