Anatech Electronics, Inc. 4550 MHz Ceramic Band Pass Filter AM4550B1709

Description
4550 MHz Ceramic Band Pass Filter
Request a Quote
Description
4550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4550 MHz Ceramic Band Pass Filter - AM4550B1709 - Anatech Electronics, Inc.
Garfield, NJ, United States
4550 MHz Ceramic Band Pass Filter
AM4550B1709
4550 MHz Ceramic Band Pass Filter AM4550B1709
4550 MHz Ceramic Band Pass Filter

4550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4550B1709
Product Name 4550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4550 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details