Anatech Electronics, Inc. 452 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM452S478

Description
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM452S478 - Anatech Electronics, Inc.
Garfield, NJ, United States
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM452S478
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM452S478
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter

452 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM452S478
Product Name 452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 452 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details