Anatech Electronics, Inc. 452.5 MHz, 467.5 MHz Ceramic Duplexer AM452-467D1022

Description
452.5 MHz, 467.5 MHz Ceramic Duplexer
Request a Quote
Description
452.5 MHz, 467.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
452.5 MHz, 467.5 MHz Ceramic Duplexer - AM452-467D1022 - Anatech Electronics, Inc.
Garfield, NJ, United States
452.5 MHz, 467.5 MHz Ceramic Duplexer
AM452-467D1022
452.5 MHz, 467.5 MHz Ceramic Duplexer AM452-467D1022
452.5 MHz, 467.5 MHz Ceramic Duplexer

452.5 MHz, 467.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM452-467D1022
Product Name 452.5 MHz, 467.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2410 / 5180 / 5740 MHz Triplexer - AD2410-5180-5740TR330 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
LTE Band 30 (2300 WCS) Cavity Duplexer - AE2310-2355DB5473 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
0-450 MHz / 900-2100 MHz LC Diplexer - AE450-900DB5324 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details
15-455 MHz LC Duplexer - AE15-455DB5172 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details