Anatech Electronics, Inc. 44 MHz IF Saw Filter 5 MHz Bandwidth AM44S745

Description
44 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
44 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
44 MHz IF Saw Filter 5 MHz Bandwidth - AM44S745 - Anatech Electronics, Inc.
Garfield, NJ, United States
44 MHz IF Saw Filter 5 MHz Bandwidth
AM44S745
44 MHz IF Saw Filter 5 MHz Bandwidth AM44S745
44 MHz IF Saw Filter 5 MHz Bandwidth

44 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM44S745
Product Name 44 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 44 MHz
Bandwidth 5600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details