Anatech Electronics, Inc. 448 MHz Wireless, RF Saw Filter AM448S474

Description
448 MHz Wireless, RF Saw Filter
Request a Quote
Description
448 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
448 MHz Wireless, RF Saw Filter - AM448S474 - Anatech Electronics, Inc.
Garfield, NJ, United States
448 MHz Wireless, RF Saw Filter
AM448S474
448 MHz Wireless, RF Saw Filter AM448S474
448 MHz Wireless, RF Saw Filter

448 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM448S474
Product Name 448 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 448 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details