Anatech Electronics, Inc. 447 MHz Wireless, RF Saw Filter AM447S473

Description
447 MHz Wireless, RF Saw Filter
Request a Quote
Description
447 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
447 MHz Wireless, RF Saw Filter - AM447S473 - Anatech Electronics, Inc.
Garfield, NJ, United States
447 MHz Wireless, RF Saw Filter
AM447S473
447 MHz Wireless, RF Saw Filter AM447S473
447 MHz Wireless, RF Saw Filter

447 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM447S473
Product Name 447 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 447 MHz
Bandwidth 14000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details