Anatech Electronics, Inc. 434 MHz Connectorized Ceramic Band Pass Filter AM434B1698-C

Description
434 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
434 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
434 MHz Connectorized Ceramic Band Pass Filter - AM434B1698-C - Anatech Electronics, Inc.
Garfield, NJ, United States
434 MHz Connectorized Ceramic Band Pass Filter
AM434B1698-C
434 MHz Connectorized Ceramic Band Pass Filter AM434B1698-C
434 MHz Connectorized Ceramic Band Pass Filter

434 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM434B1698-C
Product Name 434 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 434 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details